Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603110KBEEA

Description
110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1989-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1989-2-ND
Chip Resistor - Surface Mount 541-1989-2-ND
110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1989-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1989-1-ND
Chip Resistor - Surface Mount 541-1989-1-ND
110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1989-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1989-6-ND
Chip Resistor - Surface Mount 541-1989-6-ND
110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 110K OHM 1/10W 0.1% 0603 - TNPW0603110KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/10W 0.1% 0603
TNPW0603110KBEEA
RES 110K OHM 1/10W 0.1% 0603 TNPW0603110KBEEA
RES 110Kohm 1/10W 0.1% 0603

RES 110Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603110KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603110KBEEA
Chip Resistor - Surface Mount TNPW0603110KBEEA
RES 110K OHM 0.1% 1/10W 0603

RES 110K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 110K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 110K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3347
Res, Thin Film, 110K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3347
RES, THIN FILM, 110K, 0.1%, 0.063W, 0603, REEL; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 110K, 0.1%, 0.063W, 0603, REEL; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1052
Res, 110K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1052
RES, 110K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 110K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-1989-2-ND TNPW0603110KBEEA TNPW0603110KBEEA 05R3347
Product Name Chip Resistor - Surface Mount RES 110K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 110K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176768-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details