Res Thin Film 0603 10 Ohm 1% 1/10W ±50ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060310R0FHTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310R0FHTA can be used for catalog matching and distributor lookup.
THIN FILM,0603,10,1%,50PP
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 10 OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-TNPW060310R0FHTA | TNPW060310R0FHTA | 541-TNPW060310R0FHTADKR-ND | TNPW060310R0FHTA |
| Product Name | SMD 10 Ohm 10W Resistor | THIN FILM,0603,10,1%,50PPM,T/R | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 75 volts | |||
| Operating AC Voltage | 75 volts | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |