Vishay Precision Group Res, Thin Film, 10R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay TNPW060310R0BEEA.

Description
RES, THIN FILM, 10R, 0.1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THIN FILM, 10R, 0.1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 10R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 28AC4350 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
28AC4350
Res, Thin Film, 10R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 28AC4350
RES, THIN FILM, 10R, 0.1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC4350
Product Name Res, Thin Film, 10R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details