RES 10.7Kohm 1/10W 0.1% 0603
10.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
10.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
10.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
SMD Chip Resistor, 10.7 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW060310K7BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.7 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.7 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K7BEEN can be used for catalog matching and distributor lookup.
Resistor,Metal Alloy,10.7KOhms,75WV
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW060310K7BEEN | 541-3575-6-ND | 52-TNPW060310K7BEEN | 83K1745 |
| Product Name | RES 10.7K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | SMD 10.7 kOhm 125 mW Resistor | Resistor,metal Alloy,10.7Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603 | |
| Resistance Range | 10700 ohms | 10700 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 10 watts | 0.2100 watts | ||
| Configuration | Single Resistor | Single Resistor |