Vishay Precision Group Chip Resistor - Surface Mount TNPW060310K7BEEA

Description
RES 10.7K OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 10.7K OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060310K7BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060310K7BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060310K7BEEACT-ND
RES 10.7K OHM 0.1% 0.21W 0603

RES 10.7K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060310K7BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060310K7BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060310K7BEEADKR-ND
RES 10.7K OHM 0.1% 0.21W 0603

RES 10.7K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060310K7BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060310K7BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060310K7BEEATR-ND
10.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 10.7K OHM 1/10W 0.1% 0603 - TNPW060310K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/10W 0.1% 0603
TNPW060310K7BEEA
RES 10.7K OHM 1/10W 0.1% 0603 TNPW060310K7BEEA
RES 10.7Kohm 1/10W 0.1% 0603

RES 10.7Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 10K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3315
Res, Thin Film, 10K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3315
RES, THIN FILM, 10K7, 0.1%, 0.063W, 0603, REEL; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K7, 0.1%, 0.063W, 0603, REEL; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060310K7BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060310K7BEEA
Chip Resistor - Surface Mount TNPW060310K7BEEA
RES 10.7K OHM 0.1% 1/8W 0603

RES 10.7K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW060310K7BEEACT-ND TNPW060310K7BEEA 05R3315 TNPW060310K7BEEA
Product Name Chip Resistor - Surface Mount RES 10.7K OHM 1/10W 0.1% 0603 Res, Thin Film, 10K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details