Vishay Intertechnology, Inc. Res Thin Film 0603 10.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060310K6BETA

Description
Res Thin Film 0603 10.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 10.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 10.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060310K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 10.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060310K6BETA
Res Thin Film 0603 10.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060310K6BETA
Res Thin Film 0603 10.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 10.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060310K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060310K6BETA-ND
Chip Resistor - Surface Mount TNPW060310K6BETA-ND
10.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 10.6 Kohm, 0.1%, 25 Ppm Vishay - 97H8313 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 10.6 Kohm, 0.1%, 25 Ppm Vishay
97H8313
Tnpw, 0603, 10.6 Kohm, 0.1%, 25 Ppm Vishay 97H8313
TNPW, 0603, 10.6 kOhm, 0.1%, 25 ppm

TNPW, 0603, 10.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060310K6BETA TNPW060310K6BETA-ND 97H8313
Product Name Res Thin Film 0603 10.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 10.6 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details