Vishay Precision Group Chip Resistor - Surface Mount - TNPW060310K5BEEA TNPW060310K5BEEA

Description
Manufacturer: Vishay Win Source Part Number: 937165-TNPW060310K5B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 10.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1988-1, TNPW0603 10K5 0.1% T9 ET1 E3, 541-1988-6, 541-1988-2, TNPW060310K5BEEA-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937165-TNPW060310K5B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 10.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1988-1, TNPW0603 10K5 0.1% T9 ET1 E3, 541-1988-6, 541-1988-2, TNPW060310K5BEEA-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060310K5BEEA
937165-TNPW060310K5BEEA
Chip Resistor - Surface Mount - TNPW060310K5BEEA 937165-TNPW060310K5BEEA
Manufacturer: Vishay Win Source Part Number: 937165-TNPW060310K5B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 10.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1988-1, TNPW0603 10K5 0.1% T9 ET1 E3, 541-1988-6, 541-1988-2, TNPW060310K5BEEA-ND

Manufacturer: Vishay
Win Source Part Number: 937165-TNPW060310K5BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 10.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1988-1, TNPW0603 10K5 0.1% T9 ET1 E3, 541-1988-6, 541-1988-2, TNPW060310K5BEEA-ND

Buy Now Datasheet
RES 10.5K OHM 1/10W 0.1% 0603 - TNPW060310K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/10W 0.1% 0603
TNPW060310K5BEEA
RES 10.5K OHM 1/10W 0.1% 0603 TNPW060310K5BEEA
RES 10.5Kohm 1/10W 0.1% 0603

RES 10.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-1988-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1988-6-ND
Chip Resistor - Surface Mount 541-1988-6-ND
10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1988-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1988-1-ND
Chip Resistor - Surface Mount 541-1988-1-ND
10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1988-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1988-2-ND
Chip Resistor - Surface Mount 541-1988-2-ND
10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 0.1W Resistor - 52-TNPW060310K5BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-TNPW060310K5BEEA
SMD 0.1W Resistor 52-TNPW060310K5BEEA
Thin Film Resistor, 10.5kR, 0.1%, 0603 SMD, 0.1W, 25ppm Product overview: TNPW060310K5BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K5BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 10.5kR, 0.1%, 0603 SMD, 0.1W, 25ppm Product overview: TNPW060310K5BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K5BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 10K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3311
Res, Thin Film, 10K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3311
RES, THIN FILM, 10K5, 0.1%, 0.063W, 0603, REEL; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K5, 0.1%, 0.063W, 0603, REEL; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1049
Res, 10K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1049
RES, 10K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 937165-TNPW060310K5BEEA TNPW060310K5BEEA 541-1988-6-ND 52-TNPW060310K5BEEA 05R3311
Product Name Chip Resistor - Surface Mount - TNPW060310K5BEEA RES 10.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 0.1W Resistor Res, Thin Film, 10K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 10500 ohms 10500 ohms 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details