Vishay Intertechnology, Inc. Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060310K4BETA

Description
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060310K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060310K4BETA
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060310K4BETA
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060310K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060310K4BETA-ND
Chip Resistor - Surface Mount TNPW060310K4BETA-ND
10.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 10.4 Kohm, 0.1%, 25 Ppm Vishay - 97H8085 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 10.4 Kohm, 0.1%, 25 Ppm Vishay
97H8085
Tnpw, 0603, 10.4 Kohm, 0.1%, 25 Ppm Vishay 97H8085
TNPW, 0603, 10.4 kOhm, 0.1%, 25 ppm

TNPW, 0603, 10.4 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060310K4BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060310K4BETA
Chip Resistor - Surface Mount TNPW060310K4BETA
RES 10.4K OHM 0.1% 1/10W 0603

RES 10.4K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW060310K4BETA TNPW060310K4BETA-ND 97H8085 TNPW060310K4BETA
Product Name Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 10.4 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers