Vishay Precision Group Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060310K4BEEA

Description
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060310K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060310K4BEEA
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060310K4BEEA
Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060310K4BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060310K4BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060310K4BEEATR-ND
10.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060310K4BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060310K4BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060310K4BEEACT-ND
RES 10.4K OHM 0.1% 0.21W 0603

RES 10.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060310K4BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060310K4BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060310K4BEEADKR-ND
RES 10.4K OHM 0.1% 0.21W 0603

RES 10.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Res, Thin Film, 10K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3309
Res, Thin Film, 10K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3309
RES, THIN FILM, 10K4, 0.1%, 0.063W, 0603, REEL; Resistance:10.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K4, 0.1%, 0.063W, 0603, REEL; Resistance:10.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060310K4BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060310K4BEEA
Chip Resistor - Surface Mount TNPW060310K4BEEA
RES 10.4K OHM 0.1% 1/8W 0603

RES 10.4K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060310K4BEEA 541-TNPW060310K4BEEATR-ND 05R3309 TNPW060310K4BEEA
Product Name Res Thin Film 0603 10.4K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Res, Thin Film, 10K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details