Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060310K2DETA

Description
10.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060310K2DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060310K2DETA-ND
Chip Resistor - Surface Mount TNPW060310K2DETA-ND
10.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 10.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060310K2DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 10.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060310K2DETA
Res Thin Film 0603 10.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060310K2DETA
Res Thin Film 0603 10.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 10.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 10.2 Kohm, 0.5%, 25 Ppm Vishay - 65C6133 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 10.2 Kohm, 0.5%, 25 Ppm Vishay
65C6133
Tnpw, 0603, 10.2 Kohm, 0.5%, 25 Ppm Vishay 65C6133
TNPW, 0603, 10.2 kOhm, 0.5%, 25 ppm

TNPW, 0603, 10.2 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060310K2DETA-ND TNPW060310K2DETA 65C6133
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 10.2K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 10.2 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details