Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060310K1BETA

Description
10.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
10.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060310K1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060310K1BETA-ND
Chip Resistor - Surface Mount TNPW060310K1BETA-ND
10.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 10.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060310K1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 10.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060310K1BETA
Res Thin Film 0603 10.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060310K1BETA
Res Thin Film 0603 10.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 10.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Resistors Tnpw-0603 Vishay - 45J3535 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Tnpw-0603 Vishay
45J3535
Resistors Tnpw-0603 Vishay 45J3535
RESISTORS TNPW-0603 :90/10G 10.1K .1% T-9 RT1

RESISTORS TNPW-0603 :90/10G 10.1K .1% T-9 RT1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060310K1BETA-ND TNPW060310K1BETA 45J3535
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 10.1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Resistors Tnpw-0603 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers