Vishay Intertechnology, Inc. Automotive SMD 0.1W 10W Resistor TNPW060310K1BEEA

Description
Res Thin Film 0603 10.1K Ohm 0.1% 0.1W(1/10W) ±25ppm/C Molded SMD Automotive T/R Product overview: TNPW060310K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K1BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0603 10.1K Ohm 0.1% 0.1W(1/10W) ±25ppm/C Molded SMD Automotive T/R Product overview: TNPW060310K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K1BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W 10W Resistor - 52-TNPW060310K1BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-TNPW060310K1BEEA
Automotive SMD 0.1W 10W Resistor 52-TNPW060310K1BEEA
Res Thin Film 0603 10.1K Ohm 0.1% 0.1W(1/10W) ±25ppm/C Molded SMD Automotive T/R Product overview: TNPW060310K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K1BEEA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 10.1K Ohm 0.1% 0.1W(1/10W) ±25ppm/C Molded SMD Automotive T/R Product overview: TNPW060310K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K1BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060310K1BEEA - 1033745-TNPW060310K1BEEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060310K1BEEA
1033745-TNPW060310K1BEEA
Chip Resistor - Surface Mount - TNPW060310K1BEEA 1033745-TNPW060310K1BEEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033745-TNPW060310K1 BEEA Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 0.1 % Composition: Thin Film Height: 450 µm Resistance: 10.1 kΩ Power Rating: 100 mW Width: 850 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): MCT0603MD1002BP100; MCT0603MD1102BP100; ERA-3AEB103V; ERA-3AEB912V; ERA-3AEB1022V; TNPW06039K53BEEA; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033745-TNPW060310K1BEEA
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 75 V
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Composition: Thin Film
Height: 450 µm
Resistance: 10.1 kΩ
Power Rating: 100 mW
Width: 850 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): MCT0603MD1002BP100; MCT0603MD1102BP100; ERA-3AEB103V; ERA-3AEB912V; ERA-3AEB1022V; TNPW06039K53BEEA;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V

Buy Now
Chip Resistor - Surface Mount - 541-3907-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3907-1-ND
Chip Resistor - Surface Mount 541-3907-1-ND
10.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3907-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3907-2-ND
Chip Resistor - Surface Mount 541-3907-2-ND
10.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3907-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3907-6-ND
Chip Resistor - Surface Mount 541-3907-6-ND
10.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 10.1Kohm, 100Mw 0.1%; Resistance Vishay - 05R3305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10.1Kohm, 100Mw 0.1%; Resistance Vishay
05R3305
Resistor, Thin Film, 10.1Kohm, 100Mw 0.1%; Resistance Vishay 05R3305
RESISTOR, THIN FILM, 10.1KOHM, 100mW 0.1%; Resistance:10.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 10.1KOHM, 100mW 0.1%; Resistance:10.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K1, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK3749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K1, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK3749
Res, 10K1, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK3749
RES, 10K1, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 10K1, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW060310K1BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060310K1BEEA
Chip Resistor - Surface Mount TNPW060310K1BEEA
RES 10.1K OHM 0.1% 1/10W 0603

RES 10.1K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-TNPW060310K1BEEA 1033745-TNPW060310K1BEEA 541-3907-1-ND 05R3305 33AK3749 TNPW060310K1BEEA
Product Name Automotive SMD 0.1W 10W Resistor Chip Resistor - Surface Mount - TNPW060310K1BEEA Chip Resistor - Surface Mount Resistor, Thin Film, 10.1Kohm, 100Mw 0.1%; Resistance Vishay Res, 10K1, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 10100 ohms 10100 ohms 10100 ohms 10100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details