Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060310K0FHTA

Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3906-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3906-2-ND
Chip Resistor - Surface Mount 541-3906-2-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3906-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3906-1-ND
Chip Resistor - Surface Mount 541-3906-1-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3906-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3906-6-ND
Chip Resistor - Surface Mount 541-3906-6-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-TNPW060310K0FHTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW060310K0FHTA
SMD 10W Resistor 52-TNPW060310K0FHTA
Res Thin Film 0603 10K Ohm 1% 1/10W ±50ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060310K0FHTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K0FHTA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 10K Ohm 1% 1/10W ±50ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060310K0FHTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K0FHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA - TNPW060310K0FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA
TNPW060310K0FHTA
RES 10K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA TNPW060310K0FHTA
RES 10K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA

RES 10K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site
Res, 10Kohm, 0.1W, 75V, 0603 Vishay - 33AK3748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Kohm, 0.1W, 75V, 0603 Vishay
33AK3748
Res, 10Kohm, 0.1W, 75V, 0603 Vishay 33AK3748
RES, 10KOHM, 0.1W, 75V, 0603

RES, 10KOHM, 0.1W, 75V, 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3906-2-ND 52-TNPW060310K0FHTA TNPW060310K0FHTA 33AK3748
Product Name Chip Resistor - Surface Mount SMD 10W Resistor RES 10K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA Res, 10Kohm, 0.1W, 75V, 0603 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers