Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060310K0DHEA

Description
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor has a resistance value of 10 kΩ with a tolerance of ±0.5%. It is rated for a power dissipation of 100 mW and can handle a maximum operating voltage of 75 V. The temperature coefficient is specified at ±50 ppm/K, making it suitable for applications requiring stable performance across varying temperatures. This resistor is designed for high reliability and stability, making it ideal for automotive, industrial, test and measuring equipment, and medical applications. It operates effectively within a temperature range of -55 °C to 175 °C and is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The resistor also features superior moisture and sulfur resistance, contributing to its longevity in demanding environments.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor has a resistance value of 10 kΩ with a tolerance of ±0.5%. It is rated for a power dissipation of 100 mW and can handle a maximum operating voltage of 75 V. The temperature coefficient is specified at ±50 ppm/K, making it suitable for applications requiring stable performance across varying temperatures. This resistor is designed for high reliability and stability, making it ideal for automotive, industrial, test and measuring equipment, and medical applications. It operates effectively within a temperature range of -55 °C to 175 °C and is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The resistor also features superior moisture and sulfur resistance, contributing to its longevity in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060310K0DHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060310K0DHEA-ND
Chip Resistor - Surface Mount TNPW060310K0DHEA-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 10Kohm, 100Mw, 0.5%; Resistance Vishay - 05R3304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10Kohm, 100Mw, 0.5%; Resistance Vishay
05R3304
Resistor, Thin Film, 10Kohm, 100Mw, 0.5%; Resistance Vishay 05R3304
RESISTOR, THIN FILM, 10KOHM, 100mW, 0.5%; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Voltage Rating:75V; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes

RESISTOR, THIN FILM, 10KOHM, 100mW, 0.5%; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Voltage Rating:75V; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW060310K0DHEA-ND 05R3304
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 10Kohm, 100Mw, 0.5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details