Vishay Precision Group Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.5 %; Power Rating:0... TNPW060310K0DEEN

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.5 %; Power Rating:0...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.5 %; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.5 %; Power Rating:0... - TNPW060310K0DEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.5 %; Power Rating:0...
TNPW060310K0DEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.5 %; Power Rating:0... TNPW060310K0DEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.5 %; Power Rating:0...

Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.5 %; Power Rating:0...

Supplier's Site
Resistor, Thin Film, 10Kohm, 100Mw, 0.5%; Resistance Vishay - 71M1228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10Kohm, 100Mw, 0.5%; Resistance Vishay
71M1228
Resistor, Thin Film, 10Kohm, 100Mw, 0.5%; Resistance Vishay 71M1228
RESISTOR, THIN FILM, 10KOHM, 100mW, 0.5%; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 10KOHM, 100mW, 0.5%; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.5%, 0.1W, 0603; Resistance Vishay - 71M1227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.5%, 0.1W, 0603; Resistance Vishay
71M1227
Res, Thin Film, 10K, 0.5%, 0.1W, 0603; Resistance Vishay 71M1227
RES, THIN FILM, 10K, 0.5%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.5%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060310K0DEEN 71M1228 71M1227
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.5 %; Power Rating:0... Resistor, Thin Film, 10Kohm, 100Mw, 0.5%; Resistance Vishay Res, Thin Film, 10K, 0.5%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details