Vishay Precision Group Resistor, Thin Film, 10Kohm, 100Mw, 0.5%, Full Reel; Resistance Vishay TNPW060310K0DEEA.

Description
RESISTOR, THIN FILM, 10KOHM, 100mW, 0.5%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 10KOHM, 100mW, 0.5%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 10Kohm, 100Mw, 0.5%, Full Reel; Resistance Vishay - 30AC1447 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10Kohm, 100Mw, 0.5%, Full Reel; Resistance Vishay
30AC1447
Resistor, Thin Film, 10Kohm, 100Mw, 0.5%, Full Reel; Resistance Vishay 30AC1447
RESISTOR, THIN FILM, 10KOHM, 100mW, 0.5%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 10KOHM, 100mW, 0.5%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC1447
Product Name Resistor, Thin Film, 10Kohm, 100Mw, 0.5%, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details