Vishay Intertechnology, Inc. RES 10K-OHM 0.1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA TNPW060310K0BHTA

Description
RES 10K-OHM 0.1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet
Description
RES 10K-OHM 0.1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K-OHM 0.1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA - TNPW060310K0BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K-OHM 0.1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA
TNPW060310K0BHTA
RES 10K-OHM 0.1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA TNPW060310K0BHTA
RES 10K-OHM 0.1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA

RES 10K-OHM 0.1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW060310K0BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060310K0BHTA-ND
Chip Resistor - Surface Mount TNPW060310K0BHTA-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 10K 0.1% T-2 Rt1 Vishay - 71M0070 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 10K 0.1% T-2 Rt1 Vishay
71M0070
Tnpw-0603 10K 0.1% T-2 Rt1 Vishay 71M0070
TNPW-0603 10K 0.1% T-2 RT1

TNPW-0603 10K 0.1% T-2 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060310K0BHTA TNPW060310K0BHTA-ND 71M0070
Product Name RES 10K-OHM 0.1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA Chip Resistor - Surface Mount Tnpw-0603 10K 0.1% T-2 Rt1 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details