Vishay Intertechnology, Inc. RES 10K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW060310K0BETAR2

Description
RES 10K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote
Description
RES 10K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA - TNPW060310K0BETAR2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
TNPW060310K0BETAR2
RES 10K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW060310K0BETAR2
RES 10K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

RES 10K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW060310K0BETAR2
Product Name RES 10K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details