Vishay Precision Group Chip Resistor - Surface Mount TNPW060310K0BETA

Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3574-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3574-2-ND
Chip Resistor - Surface Mount 541-3574-2-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3574-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3574-1-ND
Chip Resistor - Surface Mount 541-3574-1-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3574-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3574-6-ND
Chip Resistor - Surface Mount 541-3574-6-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
SMD 75V 100mW Resistor - 52-TNPW060310K0BETA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-TNPW060310K0BETA
SMD 75V 100mW Resistor 52-TNPW060310K0BETA
0603 Thin Film Resistor, 10kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060310K0BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K0BETA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 10kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060310K0BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K0BETA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10.0K OHM 1/10W 0.1% 0603 - TNPW060310K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/10W 0.1% 0603
TNPW060310K0BETA
RES 10.0K OHM 1/10W 0.1% 0603 TNPW060310K0BETA
RES 10.0Kohm 1/10W 0.1% 0603

RES 10.0Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 11C1751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
11C1751
Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 11C1751
RES, THIN FILM, 10K, 0.1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 10K, 0.1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay - 31K9698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay
31K9698
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay 31K9698
RES, THIN FILM, 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

RES, THIN FILM, 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3574-2-ND 52-TNPW060310K0BETA TNPW060310K0BETA 11C1751 31K9698
Product Name Chip Resistor - Surface Mount SMD 75V 100mW Resistor RES 10.0K OHM 1/10W 0.1% 0603 Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details