0603 Thin Film Resistor, 10kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060310K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K0BEEN can be used for catalog matching and distributor lookup.
Series:TNPW; Resistance:10kohm; Resistance Tolerance:+/-0.1%; Power Rating:100mW; Operating Temper...
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, THIN FILM, 10K, 0.1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, THIN FILM, 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, TNPW Series, 10 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
RES 10K OHM 0.1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-TNPW060310K0BEEN | TNPW060310K0BEEN | 541-3044-2-ND | 71M1226 | 71M1225 | 75Y3262 | TNPW060310K0BEEN |
| Product Name | SMD 75V 100mW Resistor | Series:TNPW; Resistance:10kohm; Resistance Tolerance:+/-0.1%; Power Rating:100mW; Operating Temper... | Chip Resistor - Surface Mount | Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay | Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay | Surface Mount Chip Resistor, Thin Film, Tnpw Series, 10 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 75 volts | 75 volts | |||||
| Operating AC Voltage | 75 volts | 75 volts | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |