Vishay Precision Group SMD 75V 100mW Resistor TNPW060310K0BEEA

Description
0603 Thin Film Resistor, 10kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060310K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K0BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor, 10kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060310K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K0BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-TNPW060310K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-TNPW060310K0BEEA
SMD 75V 100mW Resistor 52-TNPW060310K0BEEA
0603 Thin Film Resistor, 10kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060310K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K0BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 10kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060310K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060310K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10.0K OHM 1/10W 0.1% 0603 - TNPW060310K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/10W 0.1% 0603
TNPW060310K0BEEA
RES 10.0K OHM 1/10W 0.1% 0603 TNPW060310K0BEEA
RES 10.0Kohm 1/10W 0.1% 0603

RES 10.0Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Resistors - 667678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667678
Surface Mount Resistors 667678
Vishay TNPW060310K0BEEA Resistor

Vishay TNPW060310K0BEEA Resistor

Supplier's Site
Chip Resistor - Surface Mount - TNP10.0KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.0KAADKR-ND
Chip Resistor - Surface Mount TNP10.0KAADKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP10.0KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.0KAACT-ND
Chip Resistor - Surface Mount TNP10.0KAACT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP10.0KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.0KAATR-ND
Chip Resistor - Surface Mount TNP10.0KAATR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327125-TNPW060310K0BEEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327125-TNPW060310K0BEEA
Resistors - Chip Resistor - Surface Mount 1327125-TNPW060310K0BEEA
Manufacturer: Vishay Dale Win Source Part Number: 1327125-TNPW060310K0 BEEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: TNP10.0KAACT,TNP10.0 KAATR,TNPW0603 10K 0.1% T9 ET1 E3,TNPW060310K0BEEA- ND,TNP10.0KAADKR Base Product Number: TNPW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327125-TNPW060310K0BEEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: TNP10.0KAACT,TNP10.0KAATR,TNPW0603 10K 0.1% T9 ET1 E3,TNPW060310K0BEEA-ND,TNP10.0KAADKR
Base Product Number: TNPW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060310K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060310K0BEEA
Chip Resistor - Surface Mount TNPW060310K0BEEA
RES 10K OHM 0.1% 1/10W 0603

RES 10K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay - 26R4218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay
26R4218
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay 26R4218
RES, THIN FILM, 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay - 96Y9790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay
96Y9790
Res, 10K, 0.1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay 96Y9790
RES, 10K, 0.1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:TNPW e3 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K, 0.1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:TNPW e3 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay - 96Y9791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay
96Y9791
Res, 10K, 0.1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay 96Y9791
RES, 10K, 0.1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:TNPW e3 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K, 0.1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:TNPW e3 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-TNPW060310K0BEEA TNPW060310K0BEEA 667678 TNP10.0KAADKR-ND 1327125-TNPW060310K0BEEA TNPW060310K0BEEA 26R4218 96Y9790
Product Name SMD 75V 100mW Resistor RES 10.0K OHM 1/10W 0.1% 0603 Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay Res, 10K, 0.1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers