Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603107RFHTA

Description
107 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Description
107 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TNPW0603107RFHTA is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 107 ohms with a tolerance of ±1%. It is part of the TNPW series, which is known for its high stability thin film technology, making it suitable for applications where reliability and precision are critical. The resistor has a rated power dissipation of 0.1 W and can operate at a maximum voltage of 75 V. It is designed to function within an operating temperature range of -55 °C to 125 °C, with a maximum film temperature of 155 °C. The temperature coefficient is ±50 ppm/K, ensuring minimal resistance variation with temperature changes. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor is packaged in a standard tape and reel format, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The TNPW0603107RFHTA is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 107 ohms with a tolerance of ±1%. It is part of the TNPW series, which is known for its high stability thin film technology, making it suitable for applications where reliability and precision are critical. The resistor has a rated power dissipation of 0.1 W and can operate at a maximum voltage of 75 V. It is designed to function within an operating temperature range of -55 °C to 125 °C, with a maximum film temperature of 155 °C. The temperature coefficient is ±50 ppm/K, ensuring minimal resistance variation with temperature changes. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor is packaged in a standard tape and reel format, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603107RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603107RFHTA-ND
Chip Resistor - Surface Mount TNPW0603107RFHTA-ND
107 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

107 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603107RFHTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603107RFHTA
Chip Resistor - Surface Mount TNPW0603107RFHTA
RES 107 OHM 1% 1/10W 0603

RES 107 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603107RFHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603107RFHTA
Chip Resistor - Surface Mount TNPW0603107RFHTA
RES 107 OHM 1% 1/10W 0603

RES 107 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number TNPW0603107RFHTA-ND TNPW0603107RFHTA TNPW0603107RFHTA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 107 ohms 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5233FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers