Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603107KBEEA

Description
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3573-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3573-6-ND
Chip Resistor - Surface Mount 541-3573-6-ND
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3573-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3573-1-ND
Chip Resistor - Surface Mount 541-3573-1-ND
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3573-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3573-2-ND
Chip Resistor - Surface Mount 541-3573-2-ND
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 125mW Resistor - 52-TNPW0603107KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW0603107KBEEA
SMD 125mW Resistor 52-TNPW0603107KBEEA
Thin Film Resistor, 107kR, 0.1%, 125mW, 0603 SMD Product overview: TNPW0603107KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603107KBEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 107kR, 0.1%, 125mW, 0603 SMD Product overview: TNPW0603107KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603107KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 107K OHM 1/10W 0.1% 0603 - TNPW0603107KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/10W 0.1% 0603
TNPW0603107KBEEA
RES 107K OHM 1/10W 0.1% 0603 TNPW0603107KBEEA
RES 107Kohm 1/10W 0.1% 0603

RES 107Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 107K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3330 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 107K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3330
Res, Thin Film, 107K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3330
RES, THIN FILM, 107K, 0.1%, 0.063W, 0603, REEL; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 107K, 0.1%, 0.063W, 0603, REEL; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3573-6-ND 52-TNPW0603107KBEEA TNPW0603107KBEEA 05R3330
Product Name Chip Resistor - Surface Mount SMD 125mW Resistor RES 107K OHM 1/10W 0.1% 0603 Res, Thin Film, 107K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers