Vishay Precision Group Surface Mount Resistors TNPW0603105KBEEA

Description
Vishay TNPW0603105KBEEA
Request a Quote
Description
Vishay TNPW0603105KBEEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor has a resistance value of 105 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 0.063 W and is housed in a 0603 package size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. It operates within a temperature range of -55 °C to 155 °C and features a low temperature coefficient of ±15 ppm/K. The resistor is also AEC-Q200 qualified and exhibits superior moisture resistivity and sulfur resistance, ensuring performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor has a resistance value of 105 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 0.063 W and is housed in a 0603 package size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. It operates within a temperature range of -55 °C to 155 °C and features a low temperature coefficient of ±15 ppm/K. The resistor is also AEC-Q200 qualified and exhibits superior moisture resistivity and sulfur resistance, ensuring performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620668
Surface Mount Resistors 2620668
Vishay TNPW0603105KBEEA

Vishay TNPW0603105KBEEA

Supplier's Site
Surface Mount Resistors - 2620668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620668P
Surface Mount Resistors 2620668P
Vishay TNPW0603105KBEEA

Vishay TNPW0603105KBEEA

Supplier's Site
Surface Mount Resistors - 2620667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620667
Surface Mount Resistors 2620667
Vishay TNPW0603105KBEEA

Vishay TNPW0603105KBEEA

Supplier's Site
RES 105K OHM 1/10W 0.1% 0603 - TNPW0603105KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/10W 0.1% 0603
TNPW0603105KBEEA
RES 105K OHM 1/10W 0.1% 0603 TNPW0603105KBEEA
RES 105Kohm 1/10W 0.1% 0603

RES 105Kohm 1/10W 0.1% 0603

Supplier's Site
125mW 75V Resistor - 52-TNPW0603105KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125mW 75V Resistor
52-TNPW0603105KBEEA
125mW 75V Resistor 52-TNPW0603105KBEEA
0603 Thin Film Chip Resistor, 105kΩ, 0.1%, 125mW, 75V Product overview: TNPW0603105KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603105KBEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Chip Resistor, 105kΩ, 0.1%, 125mW, 75V Product overview: TNPW0603105KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603105KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3163-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3163-2-ND
Chip Resistor - Surface Mount 541-3163-2-ND
105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3163-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3163-6-ND
Chip Resistor - Surface Mount 541-3163-6-ND
105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3163-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3163-1-ND
Chip Resistor - Surface Mount 541-3163-1-ND
105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 105K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 105K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3326
Res, Thin Film, 105K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3326
RES, THIN FILM, 105K, 0.1%, 0.063W, 0603, REEL; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 105K, 0.1%, 0.063W, 0603, REEL; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2620668 TNPW0603105KBEEA 52-TNPW0603105KBEEA 541-3163-2-ND 05R3326
Product Name Surface Mount Resistors RES 105K OHM 1/10W 0.1% 0603 125mW 75V Resistor Chip Resistor - Surface Mount Res, Thin Film, 105K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1.10E-4 ohms 105000 ohms 105000 ohms 105000 ohms
Power Rating 0.1250 watts 10 watts 0.2100 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details