Vishay Precision Group Chip Resistor - Surface Mount TNPW0603102RBEEA

Description
102 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
102 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603102RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603102RBEEA-ND
Chip Resistor - Surface Mount TNPW0603102RBEEA-ND
102 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

102 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 102 OHM 1/10W 0.1% 0603 - TNPW0603102RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/10W 0.1% 0603
TNPW0603102RBEEA
RES 102 OHM 1/10W 0.1% 0603 TNPW0603102RBEEA
RES 102ohm 1/10W 0.1% 0603

RES 102ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603102RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603102RBEEA
Chip Resistor - Surface Mount TNPW0603102RBEEA
RES 102 OHM 0.1% 1/8W 0603

RES 102 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 102 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R4191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 102 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R4191
Resistor, Thin Film, 102 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R4191
RESISTOR, THIN FILM, 102 OHM, 100mW, 0.1%, FULL REEL; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 102 OHM, 100mW, 0.1%, FULL REEL; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603102RBEEA-ND TNPW0603102RBEEA TNPW0603102RBEEA 05R4191
Product Name Chip Resistor - Surface Mount RES 102 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 102 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 102 ohms 102 ohms 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers