102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
TNPW-0603 102K 0.1% T-2 RT1
RES 102K OHM 0.1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW0603102KBHTA-ND | 70M9697 | TNPW0603102KBHTA |
| Product Name | Chip Resistor - Surface Mount | Tnpw-0603 102K 0.1% T-2 Rt1 Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |