Vishay Precision Group Chip Resistor - Surface Mount TNPW0603102KBEEA

Description
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3162-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3162-6-ND
Chip Resistor - Surface Mount 541-3162-6-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3162-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3162-2-ND
Chip Resistor - Surface Mount 541-3162-2-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3162-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3162-1-ND
Chip Resistor - Surface Mount 541-3162-1-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 125mW 75V Resistor - 52-TNPW0603102KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 75V Resistor
52-TNPW0603102KBEEA
SMD 125mW 75V Resistor 52-TNPW0603102KBEEA
Thin Film Resistor, 102kR, 0.1%, 0603 SMD, 125mW, 75V Product overview: TNPW0603102KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603102KBEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 102kR, 0.1%, 0603 SMD, 125mW, 75V Product overview: TNPW0603102KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603102KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 102K OHM 1/10W 0.1% 0603 - TNPW0603102KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/10W 0.1% 0603
TNPW0603102KBEEA
RES 102K OHM 1/10W 0.1% 0603 TNPW0603102KBEEA
RES 102Kohm 1/10W 0.1% 0603

RES 102Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 102K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 102K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3322
Res, Thin Film, 102K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3322
RES, THIN FILM, 102K, 0.1%, 0.063W, 0603, REEL; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 102K, 0.1%, 0.063W, 0603, REEL; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 102K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 102K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5634
Res, Aec-Q200, 102K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5634
RES, AEC-Q200, 102K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 102K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 102K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1050
Res, 102K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1050
RES, 102K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3162-6-ND 52-TNPW0603102KBEEA TNPW0603102KBEEA 05R3322 85AH5634
Product Name Chip Resistor - Surface Mount SMD 125mW 75V Resistor RES 102K OHM 1/10W 0.1% 0603 Res, Thin Film, 102K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 102K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details