Vishay Intertechnology, Inc. RES SM 0603 10.2K 0.1% 1/16W TNPW06031022BT9RT1

Description
RES SM 0603 10.2K 0.1% 1/16W
Request a Quote
Description
RES SM 0603 10.2K 0.1% 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SM 0603 10.2K 0.1% 1/16W - TNPW06031022BT9RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SM 0603 10.2K 0.1% 1/16W
TNPW06031022BT9RT1
RES SM 0603 10.2K 0.1% 1/16W TNPW06031022BT9RT1
RES SM 0603 10.2K 0.1% 1/16W

RES SM 0603 10.2K 0.1% 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06031022BT9RT1
Product Name RES SM 0603 10.2K 0.1% 1/16W
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers