Vishay Precision Group SMD 101 Ohm 75V Resistor TNPW0603101RBEEA

Description
Thin Film Chip Resistor 0603 101 Ohm 0.1% 75V SMD Product overview: TNPW0603101RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 101 Ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 101 Ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603101RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Chip Resistor 0603 101 Ohm 0.1% 75V SMD Product overview: TNPW0603101RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 101 Ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 101 Ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603101RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 101 Ohm 75V Resistor - 52-TNPW0603101RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 101 Ohm 75V Resistor
52-TNPW0603101RBEEA
SMD 101 Ohm 75V Resistor 52-TNPW0603101RBEEA
Thin Film Chip Resistor 0603 101 Ohm 0.1% 75V SMD Product overview: TNPW0603101RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 101 Ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 101 Ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603101RBEEA can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0603 101 Ohm 0.1% 75V SMD Product overview: TNPW0603101RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 101 Ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 101 Ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603101RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603101RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603101RBEEA-ND
Chip Resistor - Surface Mount TNPW0603101RBEEA-ND
101 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

101 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW0603101RBEEA
904606-TNPW0603101RBEEA
Chip Resistor - Surface Mount - TNPW0603101RBEEA 904606-TNPW0603101RBEEA
Manufacturer: Vishay Win Source Part Number: 904606-TNPW0603101RB EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 101 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 904606-TNPW0603101RBEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 101 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603101RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603101RBEEA
Chip Resistor - Surface Mount TNPW0603101RBEEA
RES 101 OHM 0.1% 1/8W 0603

RES 101 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 101 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R4189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 101 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R4189
Resistor, Thin Film, 101 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R4189
RESISTOR, THIN FILM, 101 OHM, 100mW, 0.1%, FULL REEL; Resistance:101ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 101 OHM, 100mW, 0.1%, FULL REEL; Resistance:101ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW0603101RBEEA TNPW0603101RBEEA-ND 904606-TNPW0603101RBEEA TNPW0603101RBEEA 05R4189
Product Name SMD 101 Ohm 75V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW0603101RBEEA Chip Resistor - Surface Mount Resistor, Thin Film, 101 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details