Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603100RFHTA

Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603100RFHTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603100RFHTADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603100RFHTADKR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603100RFHTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603100RFHTACT-ND
Chip Resistor - Surface Mount 541-TNPW0603100RFHTACT-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603100RFHTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603100RFHTATR-ND
Chip Resistor - Surface Mount 541-TNPW0603100RFHTATR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0603,100,1%,50PPM,T/R - TNPW0603100RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,100,1%,50PPM,T/R
TNPW0603100RFHTA
THIN FILM,0603,100,1%,50PPM,T/R TNPW0603100RFHTA
THIN FILM,0603,100,1%,50P PM,T/R

THIN FILM,0603,100,1%,50PPM,T/R

Supplier's Site
Tnpw-0603 100 1% T-2 Rt1 Vishay - 47M0902 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 100 1% T-2 Rt1 Vishay
47M0902
Tnpw-0603 100 1% T-2 Rt1 Vishay 47M0902
TNPW-0603 100 1% T-2 RT1

TNPW-0603 100 1% T-2 RT1

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW0603100RFHTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0603100RFHTA
Resistors - Chip Resistor - Surface Mount TNPW0603100RFHTA
RES 100 OHM 1% 1/10W 0603

RES 100 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW0603100RFHTADKR-ND TNPW0603100RFHTA 47M0902 TNPW0603100RFHTA
Product Name Chip Resistor - Surface Mount THIN FILM,0603,100,1%,50PPM,T/R Tnpw-0603 100 1% T-2 Rt1 Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details