Vishay Precision Group Chip Resistor - Surface Mount TNPW0603100RFETA

Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603100RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603100RFETA-ND
Chip Resistor - Surface Mount TNPW0603100RFETA-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0603,100,1%,25PPM,T/R - TNPW0603100RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,100,1%,25PPM,T/R
TNPW0603100RFETA
THIN FILM,0603,100,1%,25PPM,T/R TNPW0603100RFETA
THIN FILM,0603,100,1%,25P PM,T/R

THIN FILM,0603,100,1%,25PPM,T/R

Supplier's Site
SMD 100 Ohm 10W Resistor - 52-TNPW0603100RFETA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 10W Resistor
52-TNPW0603100RFETA
SMD 100 Ohm 10W Resistor 52-TNPW0603100RFETA
Res Thin Film 0603 100 Ohm 1% 1/10W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW0603100RFETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603100RFETA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 100 Ohm 1% 1/10W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW0603100RFETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603100RFETA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tnpw-0603 100 1% T-9 Rt1 Vishay - 03P1700 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 100 1% T-9 Rt1 Vishay
03P1700
Tnpw-0603 100 1% T-9 Rt1 Vishay 03P1700
TNPW-0603 100 1% T-9 RT1

TNPW-0603 100 1% T-9 RT1

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603100RFETA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603100RFETA
Chip Resistor - Surface Mount TNPW0603100RFETA
RES 100 OHM 1% 1/10W 0603

RES 100 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW0603100RFETA-ND TNPW0603100RFETA 52-TNPW0603100RFETA 03P1700 TNPW0603100RFETA
Product Name Chip Resistor - Surface Mount THIN FILM,0603,100,1%,25PPM,T/R SMD 100 Ohm 10W Resistor Tnpw-0603 100 1% T-9 Rt1 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers