Vishay Precision Group Chip Resistor - Surface Mount TNPW0603100RBYEN

Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4406-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4406-2-ND
Chip Resistor - Surface Mount 541-4406-2-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4406-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4406-6-ND
Chip Resistor - Surface Mount 541-4406-6-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4406-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4406-1-ND
Chip Resistor - Surface Mount 541-4406-1-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6845641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845641
Surface Mount Resistors 6845641
Vishay TNPW0603100RBYEN

Vishay TNPW0603100RBYEN

Supplier's Site
Surface Mount Resistors - 6845641P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845641P
Surface Mount Resistors 6845641P
Vishay TNPW0603100RBYEN

Vishay TNPW0603100RBYEN

Supplier's Site
Surface Mount Resistors - 1701896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701896
Surface Mount Resistors 1701896
Vishay TNPW0603100RBYEN

Vishay TNPW0603100RBYEN

Supplier's Site
Res, 100R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9414
Res, 100R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9414
RES, 100R, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 100R, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603100RBYEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603100RBYEN
Chip Resistor - Surface Mount TNPW0603100RBYEN
RES 100 OHM 0.1% 1/10W 0603

RES 100 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-4406-2-ND 6845641 6845641P 33AK9414 TNPW0603100RBYEN
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 100R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details