Vishay Intertechnology, Inc. THIN FILM,0603,100,.1%,10PPM,T/R TNPW0603100RBYEA

Description
THIN FILM,0603,100,.1%,10 PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0603,100,.1%,10 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,100,.1%,10PPM,T/R - TNPW0603100RBYEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,100,.1%,10PPM,T/R
TNPW0603100RBYEA
THIN FILM,0603,100,.1%,10PPM,T/R TNPW0603100RBYEA
THIN FILM,0603,100,.1%,10 PPM,T/R

THIN FILM,0603,100,.1%,10PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603100RBYEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603100RBYEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603100RBYEADKR-ND
RES 100 OHM 0.1% 0.21W 0603

RES 100 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603100RBYEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603100RBYEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603100RBYEATR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603100RBYEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603100RBYEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603100RBYEACT-ND
RES 100 OHM 0.1% 0.21W 0603

RES 100 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603100RBYEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603100RBYEA
Chip Resistor - Surface Mount TNPW0603100RBYEA
RES 100 OHM 0.1% 1/10W 0603

RES 100 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0603100RBYEA 541-TNPW0603100RBYEADKR-ND TNPW0603100RBYEA
Product Name THIN FILM,0603,100,.1%,10PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers