Vishay Precision Group SMD 75V Resistor TNPW0603100RBEEN

Description
0603 100R 0.1% 75V Thin Film Chip Resistor, SMD Product overview: TNPW0603100RBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603100RBEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 100R 0.1% 75V Thin Film Chip Resistor, SMD Product overview: TNPW0603100RBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603100RBEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-TNPW0603100RBEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-TNPW0603100RBEEN
SMD 75V Resistor 52-TNPW0603100RBEEN
0603 100R 0.1% 75V Thin Film Chip Resistor, SMD Product overview: TNPW0603100RBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603100RBEEN can be used for catalog matching and distributor lookup.

0603 100R 0.1% 75V Thin Film Chip Resistor, SMD Product overview: TNPW0603100RBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603100RBEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3571-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3571-6-ND
Chip Resistor - Surface Mount 541-3571-6-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3571-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3571-1-ND
Chip Resistor - Surface Mount 541-3571-1-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3571-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3571-2-ND
Chip Resistor - Surface Mount 541-3571-2-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin... - TNPW0603100RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin...
TNPW0603100RBEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin... TNPW0603100RBEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin...

Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin...

Supplier's Site
Res, Thin Film, 100R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 75M2152 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
75M2152
Res, Thin Film, 100R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 75M2152
RES, THIN FILM, 100R, 0.1%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9413
Res, 100R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9413
RES, 100R, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 100R, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW0603100RBEEN 541-3571-6-ND TNPW0603100RBEEN 75M2152 33AK9413
Product Name SMD 75V Resistor Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1 %; Power Ratin... Res, Thin Film, 100R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Res, 100R, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details