The Vishay TNPW0603 e3 thin film resistor has a resistance value of 100 ohms with a tolerance of ±0.1%. It is rated for a power dissipation of 0.063W and is housed in a 0603 package size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it features a low temperature coefficient of ±15 ppm/K. Additionally, it is AEC-Q200 qualified and exhibits superior moisture resistivity and sulfur resistance. This product is RoHS compliant, ensuring it meets environmental standards.
100 Ohm 0.1% Thin Film Chip Resistor, 0603, 50V, 125mW Product overview: TNPW0603100RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 50V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 50V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603100RBEEA can be used for catalog matching and distributor lookup.
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 100-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS
RES, THIN FILM, 100R, 0.1%, 0.063W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, THIN FILM, 100R, 0.1%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 100 OHM 0.1% 1/10W 0603
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2620666 | 52-TNPW0603100RBEEA | TNP100AATR-ND | TNPW0603100RBEEA | 05R4188 | TNPW0603100RBEEA |
| Product Name | Surface Mount Resistors | 100 Ohm 50V 125mW Resistor | Chip Resistor - Surface Mount | RES 100-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS | Res, Thin Film, 100R, 0.1%, 0.063W, 0603; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip); Thin Film | THIN FILM | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 [1608 Metric] | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Power Rating | 0.1250 watts | 0.2100 watts | 0.1000 watts | 0.1250 watts | 0.2100 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |