Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603100KDHTA

Description
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603100KDHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603100KDHTA-ND
Chip Resistor - Surface Mount TNPW0603100KDHTA-ND
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance:+/- 0.5%; Power Ratin... - TNPW0603100KDHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance:+/- 0.5%; Power Ratin...
TNPW0603100KDHTA
Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance:+/- 0.5%; Power Ratin... TNPW0603100KDHTA
Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance:+/- 0.5%; Power Ratin...

Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance:+/- 0.5%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603100KDHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603100KDHTA
Chip Resistor - Surface Mount TNPW0603100KDHTA
RES 100K OHM 0.5% 1/10W 0603

RES 100K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 100Kohm, 100Mw, 0.5%; Resistance Vishay - 11C1753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100Kohm, 100Mw, 0.5%; Resistance Vishay
11C1753
Resistor, Thin Film, 100Kohm, 100Mw, 0.5%; Resistance Vishay 11C1753
RESISTOR, THIN FILM, 100KOHM, 100mW, 0.5%; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THIN FILM, 100KOHM, 100mW, 0.5%; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603100KDHTA-ND TNPW0603100KDHTA TNPW0603100KDHTA 11C1753
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:100kohm; Resistance Tolerance:+/- 0.5%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thin Film, 100Kohm, 100Mw, 0.5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details