Vishay Precision Group Chip Resistor - Surface Mount TNPW0603100KBEEA

Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP100KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KAATR-ND
Chip Resistor - Surface Mount TNP100KAATR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KAADKR-ND
Chip Resistor - Surface Mount TNP100KAADKR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KAACT-ND
Chip Resistor - Surface Mount TNP100KAACT-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620661P
Surface Mount Resistors 2620661P
Vishay TNPW0603100KBEEA

Vishay TNPW0603100KBEEA

Supplier's Site
Surface Mount Resistors - 2620660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620660
Surface Mount Resistors 2620660
Vishay TNPW0603100KBEEA

Vishay TNPW0603100KBEEA

Supplier's Site
Surface Mount Resistors - 2620661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620661
Surface Mount Resistors 2620661
Vishay TNPW0603100KBEEA

Vishay TNPW0603100KBEEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW0603100KBEEA
937164-TNPW0603100KBEEA
Chip Resistor - Surface Mount - TNPW0603100KBEEA 937164-TNPW0603100KBEEA
Manufacturer: Vishay Win Source Part Number: 937164-TNPW0603100KB EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603100KBEEA-ND, TNP100KAATR, TNPW0603 100K 0.1% T9 ET1 E3, TNP100KAACT, TNP100KAADKR

Manufacturer: Vishay
Win Source Part Number: 937164-TNPW0603100KBEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW0603100KBEEA-ND, TNP100KAATR, TNPW0603 100K 0.1% T9 ET1 E3, TNP100KAACT, TNP100KAADKR

Buy Now Datasheet
RES 100K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS - TNPW0603100KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS
TNPW0603100KBEEA
RES 100K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS TNPW0603100KBEEA
RES 100K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS

RES 100K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS

Supplier's Site
SMD 0.1W 75V Resistor - 52-TNPW0603100KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-TNPW0603100KBEEA
SMD 0.1W 75V Resistor 52-TNPW0603100KBEEA
Thin Film Resistor, 100kR, 0.1%, 0.1W, 75V, 0603 SMD Product overview: TNPW0603100KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603100KBEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 100kR, 0.1%, 0.1W, 75V, 0603 SMD Product overview: TNPW0603100KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603100KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Vishay - 26R4219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Vishay
26R4219
Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Vishay 26R4219
RES, THIN FILM, 100K, 0.1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 40P1202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
40P1202
Res, Thin Film, 100K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 40P1202
RES, THIN FILM, 100K, 0.1%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603100KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603100KBEEA
Chip Resistor - Surface Mount TNPW0603100KBEEA
RES 100K OHM 0.1% 1/10W 0603

RES 100K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNP100KAATR-ND 2620661P 937164-TNPW0603100KBEEA TNPW0603100KBEEA 52-TNPW0603100KBEEA 26R4219 TNPW0603100KBEEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount - TNPW0603100KBEEA RES 100K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS SMD 0.1W 75V Resistor Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data