Vishay Intertechnology, Inc. RES 10K 1/16W 1% 0603 SM TNPW06031002FT2TR

Description
RES 10K 1/16W 1% 0603 SM
Request a Quote
Description
RES 10K 1/16W 1% 0603 SM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10K 1/16W 1% 0603 SM - TNPW06031002FT2TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K 1/16W 1% 0603 SM
TNPW06031002FT2TR
RES 10K 1/16W 1% 0603 SM TNPW06031002FT2TR
RES 10K 1/16W 1% 0603 SM

RES 10K 1/16W 1% 0603 SM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06031002FT2TR
Product Name RES 10K 1/16W 1% 0603 SM
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers