Vishay Intertechnology, Inc. RES 100 OHMS 0.1% 150MW M TNPW06031000BT9TR

Description
RES 100ohmS 0.1% 150MW M
Request a Quote
Description
RES 100ohmS 0.1% 150MW M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHMS 0.1% 150MW M - TNPW06031000BT9TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHMS 0.1% 150MW M
TNPW06031000BT9TR
RES 100 OHMS 0.1% 150MW M TNPW06031000BT9TR
RES 100ohmS 0.1% 150MW M

RES 100ohmS 0.1% 150MW M

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06031000BT9TR
Product Name RES 100 OHMS 0.1% 150MW M
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers