Vishay Intertechnology, Inc. THIN FILM,9.76K,1%,50PPM,TR,HAZMAT, TNPW04029K76FHED

Description
THIN FILM,9.76K,1%,50PPM, TR,HAZMAT,
Request a Quote Datasheet
Description
THIN FILM,9.76K,1%,50PPM, TR,HAZMAT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,9.76K,1%,50PPM,TR,HAZMAT, - TNPW04029K76FHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,9.76K,1%,50PPM,TR,HAZMAT,
TNPW04029K76FHED
THIN FILM,9.76K,1%,50PPM,TR,HAZMAT, TNPW04029K76FHED
THIN FILM,9.76K,1%,50PPM, TR,HAZMAT,

THIN FILM,9.76K,1%,50PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04029K76FHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04029K76FHED-ND
Chip Resistor - Surface Mount TNPW04029K76FHED-ND
9.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04029K76FHED TNPW04029K76FHED-ND
Product Name THIN FILM,9.76K,1%,50PPM,TR,HAZMAT, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-2176754-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details