RES 9.65Kohm 1/16W 0.1% 0402
9.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
9.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
9.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 9.65K OHM 0.1% 0.13W 0402
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW04029K65BEED | TNP9.65KDADKR-ND | TNPW04029K65BEED |
| Product Name | RES 9.65K OHM 1/16W 0.1% 0402 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 | 0402; 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 9650 ohms | 9650 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 16 watts | 0.1300 watts | 0.1300 watts |
| Configuration | Single Resistor |