Vishay Precision Group Surface Mount Resistors TNPW04029K42BEED

Description
Vishay TNPW04029K42BEED
Request a Quote Datasheet
Description
Vishay TNPW04029K42BEED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620659
Surface Mount Resistors 2620659
Vishay TNPW04029K42BEED

Vishay TNPW04029K42BEED

Supplier's Site
Surface Mount Resistors - 2620659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620659P
Surface Mount Resistors 2620659P
Vishay TNPW04029K42BEED

Vishay TNPW04029K42BEED

Supplier's Site
Surface Mount Resistors - 2620658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620658
Surface Mount Resistors 2620658
Vishay TNPW04029K42BEED

Vishay TNPW04029K42BEED

Supplier's Site
Chip Resistor - Surface Mount - TNP9.42KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP9.42KDACT-ND
Chip Resistor - Surface Mount TNP9.42KDACT-ND
9.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP9.42KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP9.42KDATR-ND
Chip Resistor - Surface Mount TNP9.42KDATR-ND
9.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP9.42KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP9.42KDADKR-ND
Chip Resistor - Surface Mount TNP9.42KDADKR-ND
9.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.42 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 9.42K OHM 1/16W 0.1% 0402 - TNPW04029K42BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.42K OHM 1/16W 0.1% 0402
TNPW04029K42BEED
RES 9.42K OHM 1/16W 0.1% 0402 TNPW04029K42BEED
RES 9.42Kohm 1/16W 0.1% 0402

RES 9.42Kohm 1/16W 0.1% 0402

Supplier's Site
Res, Aec-Q200, Thin Film, 9K42, 0.1W/0402; Resistance Vishay - 50X1307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 9K42, 0.1W/0402; Resistance Vishay
50X1307
Res, Aec-Q200, Thin Film, 9K42, 0.1W/0402; Resistance Vishay 50X1307
RES, AEC-Q200, THIN FILM, 9K42, 0.1W/0402; Resistance:9.42kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 9K42, 0.1W/0402; Resistance:9.42kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 9.42KOHM 0.1% 1/16W 0402 - 873-TNPW04029K42BEED - Utmel Electronic Limited
Hong Kong, China
RES SMD 9.42KOHM 0.1% 1/16W 0402
873-TNPW04029K42BEED
RES SMD 9.42KOHM 0.1% 1/16W 0402 873-TNPW04029K42BEED
RES SMD 9.42KOHM 0.1% 1/16W 0402

RES SMD 9.42KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2620659 TNP9.42KDACT-ND TNPW04029K42BEED 50X1307 873-TNPW04029K42BEED
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 9.42K OHM 1/16W 0.1% 0402 Res, Aec-Q200, Thin Film, 9K42, 0.1W/0402; Resistance Vishay RES SMD 9.42KOHM 0.1% 1/16W 0402
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 9.42E-6 ohms 9420 ohms 9420 ohms 9420 ohms
Power Rating 0.1000 watts 0.1300 watts 16 watts 0.1000 watts 0.0630 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details