Vishay Precision Group Chip Resistor - Surface Mount TNPW04029K31BEED

Description
9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4522-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4522-6-ND
Chip Resistor - Surface Mount 541-4522-6-ND
9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4522-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4522-2-ND
Chip Resistor - Surface Mount 541-4522-2-ND
9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4522-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4522-1-ND
Chip Resistor - Surface Mount 541-4522-1-ND
9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.31 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 9.31K OHM 1/16W 0.1% 0402 - TNPW04029K31BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/16W 0.1% 0402
TNPW04029K31BEED
RES 9.31K OHM 1/16W 0.1% 0402 TNPW04029K31BEED
RES 9.31Kohm 1/16W 0.1% 0402

RES 9.31Kohm 1/16W 0.1% 0402

Supplier's Site
Resistor,metal Alloy,9.31Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0402-Case Vishay - 12M7050 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,9.31Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0402-Case Vishay
12M7050
Resistor,metal Alloy,9.31Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0402-Case Vishay 12M7050
Resistor,Metal Alloy,9.31KOhms,50WV ,.1+/-% Tol,-25,25ppm-TC,040 2-Case

Resistor,Metal Alloy,9.31KOhms,50WV,.1+/-% Tol,-25,25ppm-TC,0402-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4522-6-ND TNPW04029K31BEED 12M7050
Product Name Chip Resistor - Surface Mount RES 9.31K OHM 1/16W 0.1% 0402 Resistor,metal Alloy,9.31Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0402-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalAlloy
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details