Vishay Intertechnology, Inc. RES 9.10K OHM 1/16W 0.1% 0402 TNPW04029K10BEED

Description
RES 9.10Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 9.10Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM 1/16W 0.1% 0402 - TNPW04029K10BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/16W 0.1% 0402
TNPW04029K10BEED
RES 9.10K OHM 1/16W 0.1% 0402 TNPW04029K10BEED
RES 9.10Kohm 1/16W 0.1% 0402

RES 9.10Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4521-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4521-2-ND
Chip Resistor - Surface Mount 541-4521-2-ND
9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4521-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4521-6-ND
Chip Resistor - Surface Mount 541-4521-6-ND
9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4521-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4521-1-ND
Chip Resistor - Surface Mount 541-4521-1-ND
9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04029K10BEED 541-4521-2-ND
Product Name RES 9.10K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 9100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details