Vishay Precision Group Res, Aec-Q200, Thin Film, 9K09, 0.1W/0402; Resistance Vishay TNPW04029K09BEED.

Description
RES, AEC-Q200, THIN FILM, 9K09, 0.1W/0402; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THIN FILM, 9K09, 0.1W/0402; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thin Film, 9K09, 0.1W/0402; Resistance Vishay - 30AC1443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 9K09, 0.1W/0402; Resistance Vishay
30AC1443
Res, Aec-Q200, Thin Film, 9K09, 0.1W/0402; Resistance Vishay 30AC1443
RES, AEC-Q200, THIN FILM, 9K09, 0.1W/0402; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 9K09, 0.1W/0402; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC1443
Product Name Res, Aec-Q200, Thin Film, 9K09, 0.1W/0402; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details