Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040297K6BEED

Description
97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4520-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4520-2-ND
Chip Resistor - Surface Mount 541-4520-2-ND
97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4520-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4520-6-ND
Chip Resistor - Surface Mount 541-4520-6-ND
97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4520-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4520-1-ND
Chip Resistor - Surface Mount 541-4520-1-ND
97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 97.6K OHM 1/16W 0.1% 0402 - TNPW040297K6BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/16W 0.1% 0402
TNPW040297K6BEED
RES 97.6K OHM 1/16W 0.1% 0402 TNPW040297K6BEED
RES 97.6Kohm 1/16W 0.1% 0402

RES 97.6Kohm 1/16W 0.1% 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW040297K6BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW040297K6BEED
Resistors - Chip Resistor - Surface Mount TNPW040297K6BEED
RES 97.6K OHM 0.1% 0.13W 0402

RES 97.6K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-4520-2-ND TNPW040297K6BEED TNPW040297K6BEED
Product Name Chip Resistor - Surface Mount RES 97.6K OHM 1/16W 0.1% 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details