Vishay Intertechnology, Inc. RES 976 OHM 1/16W 0.1% 0402 TNPW0402976RBEED

Description
RES 976ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 976ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/16W 0.1% 0402 - TNPW0402976RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/16W 0.1% 0402
TNPW0402976RBEED
RES 976 OHM 1/16W 0.1% 0402 TNPW0402976RBEED
RES 976ohm 1/16W 0.1% 0402

RES 976ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2171-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2171-6-ND
Chip Resistor - Surface Mount 541-2171-6-ND
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2171-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2171-2-ND
Chip Resistor - Surface Mount 541-2171-2-ND
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2171-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2171-1-ND
Chip Resistor - Surface Mount 541-2171-1-ND
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402976RBEED 541-2171-6-ND
Product Name RES 976 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 976 ohms 976 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details