Vishay Precision Group RES 95.3K OHM 1/16W 0.1% 0402 TNPW040295K3BETD

Description
RES 95.3Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 95.3Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/16W 0.1% 0402 - TNPW040295K3BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/16W 0.1% 0402
TNPW040295K3BETD
RES 95.3K OHM 1/16W 0.1% 0402 TNPW040295K3BETD
RES 95.3Kohm 1/16W 0.1% 0402

RES 95.3Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040295K3BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040295K3BETD-ND
Chip Resistor - Surface Mount TNPW040295K3BETD-ND
95.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

95.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0402 95.3K 0.1% T-9 Rt7 Vishay - 31AC1813 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 95.3K 0.1% T-9 Rt7 Vishay
31AC1813
Tnpw-0402 95.3K 0.1% T-9 Rt7 Vishay 31AC1813
TNPW-0402 95.3K 0.1% T-9 RT7

TNPW-0402 95.3K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040295K3BETD TNPW040295K3BETD-ND 31AC1813
Product Name RES 95.3K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw-0402 95.3K 0.1% T-9 Rt7 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers