91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
RES 91.0Kohm 1/16W 0.1% 0402
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW040291K0BETD-ND | TNPW040291K0BETD |
| Product Name | Chip Resistor - Surface Mount | RES 91.0K OHM 1/16W 0.1% 0402 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |