Vishay Intertechnology, Inc. RES 910 OHM 1/16W 0.1% 0402 TNPW0402910RBEED

Description
RES 910ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 910ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/16W 0.1% 0402 - TNPW0402910RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/16W 0.1% 0402
TNPW0402910RBEED
RES 910 OHM 1/16W 0.1% 0402 TNPW0402910RBEED
RES 910ohm 1/16W 0.1% 0402

RES 910ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3161-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3161-6-ND
Chip Resistor - Surface Mount 541-3161-6-ND
910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3161-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3161-2-ND
Chip Resistor - Surface Mount 541-3161-2-ND
910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3161-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3161-1-ND
Chip Resistor - Surface Mount 541-3161-1-ND
910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402910RBEED 541-3161-6-ND
Product Name RES 910 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 910 ohms 910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details